H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 33MHz 384KB (384K x 8) FLASH 128-QFP (14x20)
IC MCU 16BIT 384KB FLASH 128QFP
IC MCU 16BIT 384KB FLASH 128QFP
H8S/2000 H8S Microcontroller IC 16-Bit 33MHz 384KB (384K x 8) FLASH 128-QFP (14x20)
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 33MHz 384KB (384K x 8) FLASH 128-QFP (14x20)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2367VF33WV-ND | DF2367VF33WV | DF2367VF33WV | DF2367VF33WV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 384 KB |