H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 34MHz 256KB (256K x 8) FLASH 120-TQFP (14x14)
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 34MHz 256KB (256K x 8) FLASH 120-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 120TQFP
IC MCU 16BIT 256KB FLASH 120TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2362VTE34V-ND | DF2362VTE34V | DF2362VTE34V | DF2362VTE34V |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 34 MHz | 34 MHz | 34 MHz | |
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |