H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 120-TQFP (14x14)
IC MCU 16BIT 128KB FLASH 120TQFP Product overview: DF2357TE20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2357TE20V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381884-DF2357TE20V
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: H8® H8S/2300
Core Processor: H8S/2000
Speed: 20MHz
Package: Tray
Standard Package: 90 pcs
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 87
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 120-TQFP
Supplier Device Package: 120-TQFP (14x14)
Temperature Range - Operating: -20°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America
Base Product Number: DF2357
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 120-TQFP (14x14)
IC MCU 16BIT 128KB FLASH 120TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2357TE20V-ND | 685-DF2357TE20V | 1381884-DF2357TE20V | DF2357TE20V | DF2357TE20V |
| Product Name | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | ||||
| RAM | 8 KB | 8 KB | 128 KB | 8 KB | |
| ROM | 128 KB |