Renesas Electronics Corporation Microcontrollers DF2357F20IV

Description
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 128-QFP (14x20)
Request a Quote Datasheet
Description
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 128-QFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DF2357F20IV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2357F20IV-ND
Microcontrollers DF2357F20IV-ND
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 128-QFP (14x20)

H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 128-QFP (14x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - DF2357F20IV - 868455-DF2357F20IV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2357F20IV
868455-DF2357F20IV
Embedded - Embedded - Microcontrollers - DF2357F20IV 868455-DF2357F20IV
Manufacturer: Renesas Electronics America Win Source Part Number: 868455-DF2357F20IV Series: H8® H8S/2300 Operating Temperature Range: -40°C ~ 85°C (TA) Features: H8S/2000 series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 128-QFP (14x20) Core Processor: H8S/2000 Speed: 20MHz Package: Tray Package: 128-BFQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: DMA, POR, PWM, WDT Number of I/O: 87 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: DF2357 Categories: Integrated Circuits (ICs) Case / Package: 128-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 868455-DF2357F20IV
Series: H8® H8S/2300
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: H8S/2000 series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 128-QFP (14x20)
Core Processor: H8S/2000
Speed: 20MHz
Package: Tray
Package: 128-BFQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 87
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: DF2357
Categories: Integrated Circuits (ICs)
Case / Package: 128-QFP (14x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DF2357F20IV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DF2357F20IV
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DF2357F20IV
IC MCU 16BIT 128KB FLASH 128QFP Product overview: DF2357F20IV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2357F20IV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 128QFP Product overview: DF2357F20IV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2357F20IV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - DF2357F20IV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2357F20IV
Embedded - Microcontrollers DF2357F20IV
IC MCU 16BIT 128KB FLASH 128QFP

IC MCU 16BIT 128KB FLASH 128QFP

Supplier's Site Datasheet
Microcontrollers - DF2357F20IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2357F20IV
Microcontrollers DF2357F20IV
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 128-QFP (14x20)

H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 128-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2357F20IV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2357F20IV
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2357F20IV
IC MCU 16BIT 128KB FLASH 128QFP

IC MCU 16BIT 128KB FLASH 128QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DF2357F20IV-ND 868455-DF2357F20IV 685-DF2357F20IV DF2357F20IV DF2357F20IV DF2357F20IV
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - DF2357F20IV 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 8x10b; D/A 2x8b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details