H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 144-QFP (20x20)
IC MCU 16BIT 384KB FLASH 144QFP Product overview: DF2339VFC25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2339VFC25V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381883-DF2339VFC25V
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: H8® H8S/2300
Core Processor: H8S/2000
Speed: 25MHz
Package: Tray
Standard Package: 1 pcs
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 106
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 12x10b; D/A 4x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 144-BFQFP
Supplier Device Package: 144-QFP (20x20)
Temperature Range - Operating: -20°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America
Base Product Number: DF2339
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC MCU 16BIT 384KB FLASH 144QFP
IC MCU 16BIT 384KB FLASH 144QFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 144-QFP (20x20)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2339VFC25V-ND | 685-DF2339VFC25V | 1381883-DF2339VFC25V | DF2339VFC25V | DF2339VFC25V | DF2339VFC25V |
| Product Name | Microcontrollers | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 4x8b | |||||
| RAM | 32 KB | 32 KB | 384 KB | 32 KB | 32 KB | |
| ROM | 384 KB |