H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 144-QFP (20x20)
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 144-QFP (20x20)
IC MCU 16BIT 384KB FLASH 144QFP
IC MCU 16BIT 384KB FLASH 144QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2339EVFC25V-ND | DF2339EVFC25V | DF2339EVFC25V | DF2339EVFC25V |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| Bits | 8 Bit; Other; A/D 12x10b; D/A 4x8b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 384 KB |