IC MCU 16BIT 256KB FLASH 128QFP
IC MCU 16BIT 256KB FLASH 128QFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-QFP (14x20)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2328BVF25WVTR | DF2328BVF25WVTR | DF2328BVF25WVTR |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 25 MHz | 25 MHz | |
| RAM | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH |