IC MCU 16BIT 512KB FLASH 120TQFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 120-TQFP (14x14)
IC MCU 16BIT 512KB FLASH 120TQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2326VTE25V | DF2326VTE25V | DF2326VTE25V |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 25 MHz | 25 MHz | |
| RAM | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH |