IC MCU 16BIT 128KB FLASH 100TQFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)
IC MCU 16BIT 128KB FLASH 100TQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2317VTF25V | DF2317VTF25V | DF2317VTF25V |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 25 MHz | 25 MHz | |
| RAM | 8 KB | 8 KB | |
| I/O Ports | 70 |