IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF2265FA13V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2265FA13V can be used for catalog matching and distributor lookup.
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 13MHz 128KB (128K x 8) FLASH 100-QFP (14x14)
Win Source Part Number: 1381879-DF2265FA13V
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: H8® H8S/2200
Core Processor: H8S/2000
Speed: 13MHz
Package: Tray
Standard Package: 1 pcs
Core Size: 16-Bit
Connectivity: I²C, SCI, SmartCard
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 10x10b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-BFQFP
Supplier Device Package: 100-QFP (14x14)
Temperature Range - Operating: -20°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America
Base Product Number: DF2265
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC MCU 16BIT 128KB FLASH 100QFP
IC MCU 16BIT 128KB FLASH 100QFP
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 13MHz 128KB (128K x 8) FLASH 100-QFP (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF2265FA13V | DF2265FA13V-ND | 1381879-DF2265FA13V | DF2265FA13V | DF2265FA13V | DF2265FA13V |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20.5 MHz | 13 MHz | 13 MHz | 13 MHz | 13 MHz | |
| RAM | 4 KB | 4 KB | 128 KB | 4 KB | 4 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C, SCI, UART | SCI |