Win Source Part Number: 989508-DF2239TF20V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8S/2200
Core Processor: H8S/2000
Speed: 20MHz
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (12x12)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: DF2239
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-TQFP (12x12)
IC MCU 16BIT 384KB FLASH 100TQFP Product overview: DF2239TF20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2239TF20V can be used for catalog matching and distributor lookup.
IC MCU 16BIT 384KB FLASH 100TQFP
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-TQFP (12x12)
IC MCU 16BIT 384KB FLASH 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 989508-DF2239TF20V | DF2239TF20V-ND | 685-DF2239TF20V | DF2239TF20V | DF2239TF20V | DF2239TF20V |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 384 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts |