H8S/2000 H8® H8S/2200 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 112-LFBGA (10x10)
IC MCU 32BIT 64KB FLASH 112LFBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2217CUBR24WV | DF2217CUBR24WV |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 24 MHz | |
| RAM | 12 KB |