H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-VQFN (8.2x8.2)
IC MCU 16BIT 64KB FLASH 64VQFN
IC MCU 16BIT 64KB FLASH 64VQFN
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-VQFN (8.2x8.2)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2211CUNP24V-ND | DF2211CUNP24V | DF2211CUNP24V | DF2211CUNP24V |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 6x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |