Renesas Electronics Corporation Microcontrollers DF2148AFA20V

Description
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)
Request a Quote Datasheet
Description
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DF2148AFA20V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2148AFA20V-ND
Microcontrollers DF2148AFA20V-ND
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DF2148AFA20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DF2148AFA20V
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DF2148AFA20V
IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF2148AFA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2148AFA20V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF2148AFA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2148AFA20V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DF2148AFA20V - 774318-DF2148AFA20V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2148AFA20V
774318-DF2148AFA20V
Embedded - Embedded - Microcontrollers - DF2148AFA20V 774318-DF2148AFA20V
Manufacturer: Renesas Electronics America Win Source Part Number: 774318-DF2148AFA20V Series: H8 H8S/2100 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 20MHz Package: 100-BFQFP Core Size: 16-Bit Connectivity: Host Interface, I2C, IrDA, SCI Peripherals: POR, PWM, WDT Number of I/O: 74 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 4 V ~ 5.5 V Family Name: DF2148 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x14) Alternative Parts (Cross-Reference): TMP93CS42AF; SB83C196NU50; MB90483CPMC; Z16F3211AL20EG; Introduction Date: March 25, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 774318-DF2148AFA20V
Series: H8 H8S/2100
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 20MHz
Package: 100-BFQFP
Core Size: 16-Bit
Connectivity: Host Interface, I2C, IrDA, SCI
Peripherals: POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 4 V ~ 5.5 V
Family Name: DF2148
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x14)
Alternative Parts (Cross-Reference): TMP93CS42AF; SB83C196NU50; MB90483CPMC; Z16F3211AL20EG;
Introduction Date: March 25, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - DF2148AFA20V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2148AFA20V
Embedded - Microcontrollers DF2148AFA20V
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2148AFA20V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2148AFA20V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2148AFA20V
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site
MCU 16-bit H8S CISC 128KB Flash 5V 100-Pin PQFP Tray - 668-DF2148AFA20V - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit H8S CISC 128KB Flash 5V 100-Pin PQFP Tray
668-DF2148AFA20V
MCU 16-bit H8S CISC 128KB Flash 5V 100-Pin PQFP Tray 668-DF2148AFA20V
MCU 16-bit H8S CISC 128KB Flash 5V 100-Pin PQFP Tray

MCU 16-bit H8S CISC 128KB Flash 5V 100-Pin PQFP Tray

Supplier's Site
Microcontrollers - DF2148AFA20V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2148AFA20V
Microcontrollers DF2148AFA20V
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DF2148AFA20V-ND 685-DF2148AFA20V 774318-DF2148AFA20V DF2148AFA20V DF2148AFA20V 668-DF2148AFA20V DF2148AFA20V
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DF2148AFA20V Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 16-bit H8S CISC 128KB Flash 5V 100-Pin PQFP Tray Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 8x10b; D/A 2x8b
RAM 4 KB 4 KB 128 KB 4 KB 4 KB 4 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7500AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers