H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 100TQFP
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 100TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2145BTE20V-ND | DF2145BTE20V | DF2145BTE20V | DF2145BTE20V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 256 KB |