Renesas Electronics Corporation Microcontrollers DF2134BFA20V

Description
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet
Description
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DF2134BFA20V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2134BFA20V-ND
Microcontrollers DF2134BFA20V-ND
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DF2134BFA20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DF2134BFA20V
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DF2134BFA20V
IC MCU 16BIT 128KB FLASH 80QFP Product overview: DF2134BFA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2134BFA20V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80QFP Product overview: DF2134BFA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2134BFA20V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1169903-DF2134BFA20V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1169903-DF2134BFA20V
Integrated Circuits (ICs) - Embedded - Microcontrollers 1169903-DF2134BFA20V
Win Source Part Number: 1169903-DF2134BFA20V Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: H8® H8S/2100 Core Processor: H8S/2000 Speed: 20MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: IrDA, SCI Peripherals: POR, PWM, WDT Number of I/O: 58 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 80-BQFP Supplier Device Package: 80-QFP (14x14) Temperature Range - Operating: -20°C ~ 75°C (TA) Supply Voltage - Operating: 4V ~ 5.5V Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-DF2134BFA20V,RE NRNSDF2134BFA20V

Win Source Part Number: 1169903-DF2134BFA20V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8S/2100
Core Processor: H8S/2000
Speed: 20MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: IrDA, SCI
Peripherals: POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 80-BQFP
Supplier Device Package: 80-QFP (14x14)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-DF2134BFA20V,RENRNSDF2134BFA20V

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 80QFP - 668-DF2134BFA20V - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 80QFP
668-DF2134BFA20V
IC MCU 16BIT 128KB FLASH 80QFP 668-DF2134BFA20V
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site
Microcontrollers - DF2134BFA20V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2134BFA20V
Microcontrollers DF2134BFA20V
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Microcontrollers - DF2134BFA20V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2134BFA20V
Microcontrollers DF2134BFA20V
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2134BFA20V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2134BFA20V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2134BFA20V
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site
Embedded - Microcontrollers - DF2134BFA20V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2134BFA20V
Embedded - Microcontrollers DF2134BFA20V
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DF2134BFA20V-ND 685-DF2134BFA20V 1169903-DF2134BFA20V 668-DF2134BFA20V DF2134BFA20V DF2134BFA20V DF2134BFA20V
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 128KB FLASH 80QFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 8x10b; D/A 2x8b
RAM 4 KB 4 KB 128 KB 4 KB 4 KB 4 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details