Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - DF2117VLP20V DF2117VLP20V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 050804-DF2117VLP20V Packaging: Tray Core Processor: H8S/2600 Number of I/O: 112 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 145-TFLGA (9x9) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 050804-DF2117VLP20V Packaging: Tray Core Processor: H8S/2600 Number of I/O: 112 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 145-TFLGA (9x9) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DF2117VLP20V - 050804-DF2117VLP20V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2117VLP20V
050804-DF2117VLP20V
Embedded - Embedded - Microcontrollers - DF2117VLP20V 050804-DF2117VLP20V
Manufacturer: Renesas Electronics America Win Source Part Number: 050804-DF2117VLP20V Packaging: Tray Core Processor: H8S/2600 Number of I/O: 112 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 145-TFLGA (9x9) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 050804-DF2117VLP20V
Packaging: Tray
Core Processor: H8S/2600
Number of I/O: 112
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 145-TFLGA (9x9)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Microcontrollers - DF2117VLP20V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2117VLP20V-ND
Microcontrollers DF2117VLP20V-ND
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 145-TFLGA (9x9)

H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 145-TFLGA (9x9)

Buy Now Datasheet
16-bit 16BIT 160KB Embedded Microcontroller MCU - 685-DF2117VLP20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 160KB Embedded Microcontroller MCU
685-DF2117VLP20V
16-bit 16BIT 160KB Embedded Microcontroller MCU 685-DF2117VLP20V
IC MCU 16BIT 160KB FLSH 145TFLGA Product overview: DF2117VLP20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2117VLP20V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 160KB FLSH 145TFLGA Product overview: DF2117VLP20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2117VLP20V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2117VLP20V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2117VLP20V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2117VLP20V
IC MCU 16BIT 160KB FLSH 145TFLGA

IC MCU 16BIT 160KB FLSH 145TFLGA

Supplier's Site
Embedded - Microcontrollers - DF2117VLP20V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2117VLP20V
Embedded - Microcontrollers DF2117VLP20V
IC MCU 16BIT 160KB FLSH 145TFLGA

IC MCU 16BIT 160KB FLSH 145TFLGA

Supplier's Site Datasheet
Microcontrollers - DF2117VLP20V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2117VLP20V
Microcontrollers DF2117VLP20V
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 145-TFLGA (9x9)

H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 145-TFLGA (9x9)

Buy Now Datasheet
IC MCU 16BIT 160KB FLASH 145LGA - 668-DF2117VLP20V - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 160KB FLASH 145LGA
668-DF2117VLP20V
IC MCU 16BIT 160KB FLASH 145LGA 668-DF2117VLP20V
IC MCU 16BIT 160KB FLASH 145LGA

IC MCU 16BIT 160KB FLASH 145LGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 050804-DF2117VLP20V DF2117VLP20V-ND 685-DF2117VLP20V DF2117VLP20V DF2117VLP20V DF2117VLP20V 668-DF2117VLP20V
Product Name Embedded - Embedded - Microcontrollers - DF2117VLP20V Microcontrollers 16-bit 16BIT 160KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers IC MCU 16BIT 160KB FLASH 145LGA
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 160 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details