Renesas Electronics Corporation Integrated Circuits(ICs) DF2116VT20V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 138295-DF2116VT20V Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8S/2100 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 20MHz Package: 144-TQFP Manufacturer Device Package: 144-TQFP (16x16) Operating Supply Voltage: 3 V ~ 3.6 V Core Size: 16-Bit Connectivity: I2C, LPC, SCI Peripherals: POR, PWM, WDT Number of I/O: 112 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 138295-DF2116VT20V Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8S/2100 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 20MHz Package: 144-TQFP Manufacturer Device Package: 144-TQFP (16x16) Operating Supply Voltage: 3 V ~ 3.6 V Core Size: 16-Bit Connectivity: I2C, LPC, SCI Peripherals: POR, PWM, WDT Number of I/O: 112 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 138295-DF2116VT20V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
138295-DF2116VT20V
Integrated Circuits(ICs) 138295-DF2116VT20V
Manufacturer: Renesas Electronics America Win Source Part Number: 138295-DF2116VT20V Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8S/2100 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 20MHz Package: 144-TQFP Manufacturer Device Package: 144-TQFP (16x16) Operating Supply Voltage: 3 V ~ 3.6 V Core Size: 16-Bit Connectivity: I2C, LPC, SCI Peripherals: POR, PWM, WDT Number of I/O: 112 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 138295-DF2116VT20V
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: H8? H8S/2100
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 20MHz
Package: 144-TQFP
Manufacturer Device Package: 144-TQFP (16x16)
Operating Supply Voltage: 3 V ~ 3.6 V
Core Size: 16-Bit
Connectivity: I2C, LPC, SCI
Peripherals: POR, PWM, WDT
Number of I/O: 112
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 138295-DF2116VT20V
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data