Manufacturer: Renesas Electronics America
Win Source Part Number: 014135-DF2116VBG20V
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: H8 H8S/2100
Packaging: Bulk
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 20MHz
Package: 176-LFBGA
Manufacturer Device Package: 176-LFBGA (13x13)
Operating Supply Voltage: 3 V ~ 3.6 V
Core Size: 16-Bit
Connectivity: I2C, LPC, SCI
Peripherals: POR, PWM, WDT
Number of I/O: 112
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 014135-DF2116VBG20V |
| Product Name | Integrated Circuits(ICs) |