IC MCU 16BIT 96KB FLASH 144TQFP Product overview: DF2112VT25HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2112VT25HV can be used for catalog matching and distributor lookup.
Win Source Part Number: 976348-DF2112VT25HV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8S/2100
Core Processor: H8S/2000
Speed: 20MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I²C, LPC, PS2, SCI, SCIF, SMBUS
Peripherals: DMA, PWM, WDT
Number of I/O: 112
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 144-TQFP
Supplier Device Package: 144-TQFP (16x16)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-DF2112VT25HV
Product Status: Obsolete
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 144-TQFP (16x16)
IC MCU 16BIT 64KB FLASH
Integrated Circuits (ICs) - Embedded - Microcontrollers
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF2112VT25HV | 976348-DF2112VT25HV | DF2112VT25HV | DF2112VT25HV | DF2112VT25HV |
| Product Name | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 4 KB | 96 KB | 4 KB | 4 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | QFP; TQFP; Other; 144-TQFP | TQFP; Other; 144-TQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |