Renesas Electronics Corporation Custom Parts - Custom Parts (B - D) - DF2110BVTE10V DF2110BVTE10V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129894-DF2110BVTE10 V Frequency: 10 MHz Memory Type: FLASH Memory Size: 64 kB Interface: I2C, SCI Peripherals: POR, PWM, WDT RAM Size: 2 kB Oscillator Type: External Access Time: 10 µs Categories: Custom Parts Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 82 Max Operating Temperature: 75 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129894-DF2110BVTE10 V Frequency: 10 MHz Memory Type: FLASH Memory Size: 64 kB Interface: I2C, SCI Peripherals: POR, PWM, WDT RAM Size: 2 kB Oscillator Type: External Access Time: 10 µs Categories: Custom Parts Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 82 Max Operating Temperature: 75 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - DF2110BVTE10V - 1129894-DF2110BVTE10V - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - DF2110BVTE10V
1129894-DF2110BVTE10V
Custom Parts - Custom Parts (B - D) - DF2110BVTE10V 1129894-DF2110BVTE10V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129894-DF2110BVTE10 V Frequency: 10 MHz Memory Type: FLASH Memory Size: 64 kB Interface: I2C, SCI Peripherals: POR, PWM, WDT RAM Size: 2 kB Oscillator Type: External Access Time: 10 µs Categories: Custom Parts Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 82 Max Operating Temperature: 75 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129894-DF2110BVTE10V
Frequency: 10 MHz
Memory Type: FLASH
Memory Size: 64 kB
Interface: I2C, SCI
Peripherals: POR, PWM, WDT
RAM Size: 2 kB
Oscillator Type: External
Access Time: 10 µs
Categories: Custom Parts
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -20 °C
Number of I/Os: 82
Max Operating Temperature: 75 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1129894-DF2110BVTE10V
Product Name Custom Parts - Custom Parts (B - D) - DF2110BVTE10V
Unlock Full Specs
to access all available technical data