IC MCU 32BIT 256KB FLASH 80LQFP
IC MCU 32BIT 256KB FLASH 80LQFP
SH-2 SuperH® SH7146 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DE71464RN80FPV | DE71464RN80FPV | DE71464RN80FPV |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH |