Renesas Electronics Corporation 16-bit 16BIT Digital-to-Analog Converter IC DAC1653D1G5NLGA8

Description
IC DAC 16BIT A-OUT 56VFQFPN Product overview: DAC1653D1G5NLGA8 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1653D1G5NLGA8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 16BIT A-OUT 56VFQFPN Product overview: DAC1653D1G5NLGA8 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1653D1G5NLGA8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT Digital-to-Analog Converter IC
701-DAC1653D1G5NLGA8
16-bit 16BIT Digital-to-Analog Converter IC 701-DAC1653D1G5NLGA8
IC DAC 16BIT A-OUT 56VFQFPN Product overview: DAC1653D1G5NLGA8 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1653D1G5NLGA8 can be used for catalog matching and distributor lookup.

IC DAC 16BIT A-OUT 56VFQFPN Product overview: DAC1653D1G5NLGA8 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1653D1G5NLGA8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1126706-DAC1653D1G5NLGA8
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1126706-DAC1653D1G5NLGA8
Win Source Part Number: 1126706-DAC1653D1G5N LGA8 Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Current - Unbuffered Architecture: Oversampling Interpolating DAC Number of Bits: 16 Data Interface: JESD204B Reference Type: External, Internal Voltage - Supply, Analog: 1.14V ~ 1.26V, 2.7V ~ 3.45V Voltage - Supply, Digital: 1.14V ~ 1.26V Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTDAC1653D1G5NLGA8, IDTDAC1653D1G5NLGA8- ND Base Product Number: DAC1653

Win Source Part Number: 1126706-DAC1653D1G5NLGA8
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Current - Unbuffered
Architecture: Oversampling Interpolating DAC
Number of Bits: 16
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Analog: 1.14V ~ 1.26V, 2.7V ~ 3.45V
Voltage - Supply, Digital: 1.14V ~ 1.26V
Settling Time: 20ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VFQFPN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDTDAC1653D1G5NLGA8,IDTDAC1653D1G5NLGA8-ND
Base Product Number: DAC1653

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC1653D1G5NLGA8 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC1653D1G5NLGA8
Data Acquisition - Digital to Analog Converters (DAC) DAC1653D1G5NLGA8
IC DAC 16BIT A-OUT 56VFQFPN

IC DAC 16BIT A-OUT 56VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC1653D1G5NLGA8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC1653D1G5NLGA8
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC1653D1G5NLGA8
IC DAC 16BIT A-OUT 56VFQFPN

IC DAC 16BIT A-OUT 56VFQFPN

Supplier's Site
Digital to Analog Converters (DAC) - DAC1653D1G5NLGA8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC1653D1G5NLGA8
Digital to Analog Converters (DAC) DAC1653D1G5NLGA8
16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)

16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-DAC1653D1G5NLGA8 1126706-DAC1653D1G5NLGA8 DAC1653D1G5NLGA8 DAC1653D1G5NLGA8 DAC1653D1G5NLGA8
Product Name 16-bit 16BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type JESD204B JESD204B JESD204B
Package Type Tape & Reel (TR) 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220E/2K5G4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1897407 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details