14 Bit Digital to Analog Converter 2 64-VFQFPN (9x9)
IC DAC 14BIT A-OUT 64QFPN Product overview: DAC1408D750HN-C1 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 14BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1408D750HN-C1
14 Bit Digital to Analog Converter 2 64-VFQFPN (9x9)
IC DAC 14BIT A-OUT 64QFPN
IC DAC 14BIT A-OUT 64QFPN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC1408D750HN-C1-ND | 701-DAC1408D750HN-C1 | DAC1408D750HN-C1 | DAC1408D750HN-C1 | DAC1408D750HN-C1 |
| Product Name | Digital to Analog Converters (DAC) | 14BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | JESD204A | JESD204A | JESD204A | ||
| Package Type | 64-VFQFN Exposed Pad | Tray | 64-VFQFN Exposed Pad | ||
| Packing Method | Tray | Tray | Tray | Tray; Tray | |
| Pins | 64 | ||||
| Resolution | 14 bits | 14 bits |