Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055134-DA9214-JGUP2
Output Type: Adjustable
Operating Supply Voltage: 5.5 V
Number of Pins: 66
Number of Outputs: 1
Output Voltage: 1.57 V
Categories: TVS - Diodes
Max Input Voltage: 5.5 V
Alternative Parts (Cross-Reference): DA9214-JGUP2DA9214JG
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 3 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 10 A
Min Input Voltage: 2.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1055134-DA9214-JGUP2 |
| Product Name | TVS - TVS - Diodes - DA9214-JGUP2 |
| RoHS Compliant | RoHS |