Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055133-DA9212-AKUU2
Output Type: Adjustable
Operating Supply Voltage: 5.5 V
Number of Outputs: 1
Output Voltage: 1.57 V
Categories: OEM Parts(C-E)
Max Input Voltage: 5.5 V
Alternative Parts (Cross-Reference): DA9212-AKUU2DA9212AK
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 3 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 12 A
Min Input Voltage: 2.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055133-DA9212-AKUU2 |
| Product Name | OEM Parts - OEM Parts (C - E) - DA9212-AKUU2 |