Renesas Electronics Corporation PMIC - PMIC - Supervisors - DA9063-3EHK1 DA9063-3EHK1

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010124-DA9063-3EHK1 Categories: PMIC - Supervisors Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010124-DA9063-3EHK1 Categories: PMIC - Supervisors Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - DA9063-3EHK1 - 1010124-DA9063-3EHK1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - DA9063-3EHK1
1010124-DA9063-3EHK1
PMIC - PMIC - Supervisors - DA9063-3EHK1 1010124-DA9063-3EHK1
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010124-DA9063-3EHK1 Categories: PMIC - Supervisors Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010124-DA9063-3EHK1
Categories: PMIC - Supervisors
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
LDO 14.2A Voltage Supervisor IC
691-DA9063-3EHK1
LDO 14.2A Voltage Supervisor IC 691-DA9063-3EHK1
14.2A System PMIC (6 bucks + 11 LDO) Product overview: DA9063-3EHK1 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 14.2A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 14.2A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-DA9063-3EHK1 can be used for catalog matching and distributor lookup.

14.2A System PMIC (6 bucks + 11 LDO) Product overview: DA9063-3EHK1 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 14.2A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 14.2A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-DA9063-3EHK1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1010124-DA9063-3EHK1 691-DA9063-3EHK1
Product Name PMIC - PMIC - Supervisors - DA9063-3EHK1 LDO 14.2A Voltage Supervisor IC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7138941P - RS Components, Ltd.
Specs
Type SOT-89
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details