Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DA7280-00V42

Description
Win Source Part Number: 1355722-DA7280-00V42 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Package: Tape & Reel Product Status: Active Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.35x1.75) Base Product Number: DA7280 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive, Gaming, Industrial, Mobile, Wearable ECCN: EAR99 Function: Driver - Fully Integrated, Control and Power Stage Voltage - Supply: 2.8V ~ 5.5V Output Configuration: Half Bridge (2) Current - Output: 500mA Interface: I²C Motor Type - AC, DC: ERM, LRA
Request a Quote Datasheet
Description
Win Source Part Number: 1355722-DA7280-00V42 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Package: Tape & Reel Product Status: Active Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.35x1.75) Base Product Number: DA7280 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive, Gaming, Industrial, Mobile, Wearable ECCN: EAR99 Function: Driver - Fully Integrated, Control and Power Stage Voltage - Supply: 2.8V ~ 5.5V Output Configuration: Half Bridge (2) Current - Output: 500mA Interface: I²C Motor Type - AC, DC: ERM, LRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1355722-DA7280-00V42 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1355722-DA7280-00V42
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1355722-DA7280-00V42
Win Source Part Number: 1355722-DA7280-00V42 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Package: Tape & Reel Product Status: Active Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.35x1.75) Base Product Number: DA7280 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive, Gaming, Industrial, Mobile, Wearable ECCN: EAR99 Function: Driver - Fully Integrated, Control and Power Stage Voltage - Supply: 2.8V ~ 5.5V Output Configuration: Half Bridge (2) Current - Output: 500mA Interface: I²C Motor Type - AC, DC: ERM, LRA

Win Source Part Number: 1355722-DA7280-00V42
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Design Germany GmbH
Package: Tape & Reel
Product Status: Active
Package / Case: 12-UFBGA, WLCSP
Supplier Device Package: 12-WLCSP (1.35x1.75)
Base Product Number: DA7280
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Gaming, Industrial, Mobile, Wearable
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 2.8V ~ 5.5V
Output Configuration: Half Bridge (2)
Current - Output: 500mA
Interface: I²C
Motor Type - AC, DC: ERM, LRA

Buy Now Datasheet
Motor Driver IC - 744-DA7280-00V42 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-DA7280-00V42
Motor Driver IC 744-DA7280-00V42
LRA/ERM HAPTIC DRIVER WLCSP12 Product overview: DA7280-00V42 from Renesas Electronics Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DA7280-00V42 can be used for catalog matching and distributor lookup.

LRA/ERM HAPTIC DRIVER WLCSP12 Product overview: DA7280-00V42 from Renesas Electronics Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DA7280-00V42 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 1564-DA7280-00V42TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
1564-DA7280-00V42TR-ND
Motor Drivers, Controllers 1564-DA7280-00V42TR-ND
Motor Driver I²C 12-WLCSP (1.35x1.75)

Motor Driver I²C 12-WLCSP (1.35x1.75)

Buy Now Datasheet
Motor Drivers, Controllers - 1564-DA7280-00V42CT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
1564-DA7280-00V42CT-ND
Motor Drivers, Controllers 1564-DA7280-00V42CT-ND
Motor Driver I²C 12-WLCSP (1.35x1.75)

Motor Driver I²C 12-WLCSP (1.35x1.75)

Buy Now Datasheet
Motor Drivers, Controllers - 1564-DA7280-00V42DKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
1564-DA7280-00V42DKR-ND
Motor Drivers, Controllers 1564-DA7280-00V42DKR-ND
Motor Driver I²C 12-WLCSP (1.35x1.75)

Motor Driver I²C 12-WLCSP (1.35x1.75)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - DA7280-00V42 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DA7280-00V42
PMIC - Motor Drivers, Controllers DA7280-00V42
LRA/ERM HAPTIC DRIVER WLCSP12

LRA/ERM HAPTIC DRIVER WLCSP12

Supplier's Site Datasheet
Motor Drivers, Controllers - DA7280-00V42 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DA7280-00V42
Motor Drivers, Controllers DA7280-00V42
Motor Driver I²C 12-WLCSP (1.35x1.75)

Motor Driver I²C 12-WLCSP (1.35x1.75)

Buy Now Datasheet
Motor Drivers, Controllers - DA7280-00V42 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DA7280-00V42
Motor Drivers, Controllers DA7280-00V42
Motor Driver I²C 12-WLCSP (1.35x1.75)

Motor Driver I²C 12-WLCSP (1.35x1.75)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers
Product Number 1355722-DA7280-00V42 744-DA7280-00V42 1564-DA7280-00V42TR-ND DA7280-00V42 DA7280-00V42
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
AC Input 3 to 6 volts 3 to 6 volts
DC Input 3 to 6 volts 6 volts 3 to 6 volts
Continuous Current 0.5000 amps 0.5000 amps
PC-Based Bus I2C
Unlock Full Specs
to access all available technical data