IC AMP CLASS D MONO 10W 9WLCSP Product overview: DA7202-00UH2 from Renesas Electronics Corporation is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-DA7202-00UH2 can be used for catalog matching and distributor lookup.
IC AUDIO AMP D 9-WLCSP
IC AUDIO AMP D 9-WLCSP
Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.73x1.54)
IC AMP CLASS D MONO 10W 9WLCSP
Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.73x1.54)
Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.73x1.54)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-DA7202-00UH2 | 1564-DA7202-00UH2DKR-ND | DA7202-00UH2 | DA7202-00UH2 |
| Product Name | 10W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 9 volts | 4.5 to 9 volts | 4.5 to 9 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape & Reel (TR) | 9-UFBGA, WLCSP | CSP; 9-UFBGA, WLCSP |