Renesas Electronics Corporation RF and Wireless - RF Transceiver ICs DA16200-00000F22

Description
Win Source Part Number: 1368876-DA16200-0000 0F22 Category: RF and Wireless - RF Transceiver ICs Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Design Germany GmbH Package: Tape & Reel Product Status: Active Base Product Number: DA16200 HTSUS: 8542.31.0001 ECCN: 5A992C
Request a Quote Datasheet
Description
Win Source Part Number: 1368876-DA16200-0000 0F22 Category: RF and Wireless - RF Transceiver ICs Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Design Germany GmbH Package: Tape & Reel Product Status: Active Base Product Number: DA16200 HTSUS: 8542.31.0001 ECCN: 5A992C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1368876-DA16200-00000F22 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1368876-DA16200-00000F22
RF and Wireless - RF Transceiver ICs 1368876-DA16200-00000F22
Win Source Part Number: 1368876-DA16200-0000 0F22 Category: RF and Wireless - RF Transceiver ICs Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Design Germany GmbH Package: Tape & Reel Product Status: Active Base Product Number: DA16200 HTSUS: 8542.31.0001 ECCN: 5A992C

Win Source Part Number: 1368876-DA16200-00000F22
Category: RF and Wireless - RF Transceiver ICs
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Design Germany GmbH
Package: Tape & Reel
Product Status: Active
Base Product Number: DA16200
HTSUS: 8542.31.0001
ECCN: 5A992C

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - DA16200-00000F22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
DA16200-00000F22
RF and Wireless - RF Transceiver ICs DA16200-00000F22
DA16200 WIFI SOC FOR IOT, CSP72

DA16200 WIFI SOC FOR IOT, CSP72

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1368876-DA16200-00000F22 DA16200-00000F22
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details