Renesas Electronics Corporation RF Transceiver ICs DA14701-00000HZ2

Description
IC RF TXRX+MCU BLE 142VFBGA
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 142VFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1695-DA14701-00000HZ2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1695-DA14701-00000HZ2CT-ND
RF Transceiver ICs 1695-DA14701-00000HZ2CT-ND
IC RF TXRX+MCU BLE 142VFBGA

IC RF TXRX+MCU BLE 142VFBGA

Buy Now Datasheet
RF Transceiver ICs - 1695-DA14701-00000HZ2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1695-DA14701-00000HZ2TR-ND
RF Transceiver ICs 1695-DA14701-00000HZ2TR-ND
IC RF TXRX+MCU BLE 142VFBGA

IC RF TXRX+MCU BLE 142VFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1695-DA14701-00000HZ2CT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USB
Features RoHS
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4736-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 163 MHz
Bias Current 19.9 mA
View Details