Renesas Electronics Corporation RF and Wireless - RF Transceiver ICs DA14697-00000HR2

Description
Win Source Part Number: 1354129-DA14697-0000 0HR2 Category: RF and Wireless - RF Transceiver ICs Fake Threat In the Open Market: 46 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Renesas Design Germany GmbH Series: SmartBond™ Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 100-VFBGA Supplier Device Package: 100-VFBGA (5x5) Base Product Number: DA14697 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 5A992C Voltage - Supply: 2.4V ~ 4.75V RF Family/Standard: Bluetooth Protocol: Bluetooth v5.2 Power - Output: 6dBm Sensitivity: -97dBm Serial Interfaces: GPIO, I²C, I²S, SPI, UART GPIO: 20
Request a Quote Datasheet
Description
Win Source Part Number: 1354129-DA14697-0000 0HR2 Category: RF and Wireless - RF Transceiver ICs Fake Threat In the Open Market: 46 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Renesas Design Germany GmbH Series: SmartBond™ Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 100-VFBGA Supplier Device Package: 100-VFBGA (5x5) Base Product Number: DA14697 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 5A992C Voltage - Supply: 2.4V ~ 4.75V RF Family/Standard: Bluetooth Protocol: Bluetooth v5.2 Power - Output: 6dBm Sensitivity: -97dBm Serial Interfaces: GPIO, I²C, I²S, SPI, UART GPIO: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1354129-DA14697-00000HR2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1354129-DA14697-00000HR2
RF and Wireless - RF Transceiver ICs 1354129-DA14697-00000HR2
Win Source Part Number: 1354129-DA14697-0000 0HR2 Category: RF and Wireless - RF Transceiver ICs Fake Threat In the Open Market: 46 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Renesas Design Germany GmbH Series: SmartBond™ Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 100-VFBGA Supplier Device Package: 100-VFBGA (5x5) Base Product Number: DA14697 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 5A992C Voltage - Supply: 2.4V ~ 4.75V RF Family/Standard: Bluetooth Protocol: Bluetooth v5.2 Power - Output: 6dBm Sensitivity: -97dBm Serial Interfaces: GPIO, I²C, I²S, SPI, UART GPIO: 20

Win Source Part Number: 1354129-DA14697-00000HR2
Category: RF and Wireless - RF Transceiver ICs
Fake Threat In the Open Market: 46 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Renesas Design Germany GmbH
Series: SmartBond™
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 100-VFBGA
Supplier Device Package: 100-VFBGA (5x5)
Base Product Number: DA14697
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: 5A992C
Voltage - Supply: 2.4V ~ 4.75V
RF Family/Standard: Bluetooth
Protocol: Bluetooth v5.2
Power - Output: 6dBm
Sensitivity: -97dBm
Serial Interfaces: GPIO, I²C, I²S, SPI, UART
GPIO: 20

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - DA14697-00000HR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
DA14697-00000HR2
RF and Wireless - RF Transceiver ICs DA14697-00000HR2
MULTI-CORE WIRELESS MCU FOR BLUE

MULTI-CORE WIRELESS MCU FOR BLUE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1354129-DA14697-00000HR2 DA14697-00000HR2
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 100-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details