IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | DA14683-00000U22CT-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth |
| Interface | USB |
| Features | RoHS |
| Operating Frequency | 2400 MHz |