Renesas Electronics Corporation RF Transceiver ICs DA14683-00000U2

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1564-1066-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1066-1-ND
RF Transceiver ICs 1564-1066-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 1564-1066-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1066-2-ND
RF Transceiver ICs 1564-1066-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 1564-1066-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1066-6-ND
RF Transceiver ICs 1564-1066-6-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 53-UFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1564-1066-1-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USB
Features RoHS
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F193/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4734-C40-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details