Renesas Electronics Corporation RF Transceiver ICs DA14680-01F08A92

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1564-1034-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1034-2-ND
RF Transceiver ICs 1564-1034-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1564-1034-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1034-1-ND
RF Transceiver ICs 1564-1034-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - DA14680-01F08A92 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
DA14680-01F08A92
RF Transceiver ICs DA14680-01F08A92
IC RF TXRX+MCU BLUETOOTH 60VQFN

IC RF TXRX+MCU BLUETOOTH 60VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1564-1034-2-ND DA14680-01F08A92
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v4.2
Interface USB
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - BCM20702A1KWFBG-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
Interface - Drivers, Receivers, Transceivers - 54LS138LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32287-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details