Renesas Electronics Corporation RF Transceiver ICs DA14585-00000AT2

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1564-1047-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1047-2-ND
RF Transceiver ICs 1564-1047-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1564-1047-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1047-6-ND
RF Transceiver ICs 1564-1047-6-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1564-1047-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1047-1-ND
RF Transceiver ICs 1564-1047-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - DA14585-00000AT2 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
DA14585-00000AT2
RF Transceiver ICs DA14585-00000AT2
IC RF TXRX+MCU BLUETOOTH 40VFQFN

IC RF TXRX+MCU BLUETOOTH 40VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1564-1047-2-ND DA14585-00000AT2
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.0
Supply Voltage 3.3V Other; 3.3V
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details