Renesas Electronics Corporation RF Transceiver ICs DA14583-01F01AT2

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1564-1017-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1017-2-ND
RF Transceiver ICs 1564-1017-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1564-1017-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1017-6-ND
RF Transceiver ICs 1564-1017-6-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1564-1017-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1017-1-ND
RF Transceiver ICs 1564-1017-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1564-1017-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Bias Current 3.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 54F191/QEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details