Renesas Electronics Corporation RF Transceiver ICs DA14581-00UNA

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1564-1015-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1015-1-ND
RF Transceiver ICs 1564-1015-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 1564-1015-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1015-2-ND
RF Transceiver ICs 1564-1015-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 1564-1015-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1015-6-ND
RF Transceiver ICs 1564-1015-6-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1564-1015-1-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Features RoHS
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54F241DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Switches - AS169-73LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; 802.11b/g Bluetooth
Supply Voltage Other; 3V
Operating Frequency 0.3000 to 2500 MHz
View Details
2 suppliers