Renesas Electronics Corporation RF Transceiver ICs DA14581-00AT2

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1564-1016-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1016-1-ND
RF Transceiver ICs 1564-1016-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1564-1016-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1016-2-ND
RF Transceiver ICs 1564-1016-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - DA14581-00AT2 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
DA14581-00AT2
RF Transceiver ICs DA14581-00AT2
IC RF TXRX+MCU BLUETOOTH 40VFQFN

IC RF TXRX+MCU BLUETOOTH 40VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1564-1016-1-ND DA14581-00AT2
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v4.1
Operating Frequency 2400 MHz
Bias Current 3.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4763-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Transceiver ICs - 4823-NRF52820-QDAA-D-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details