Renesas Electronics Corporation RF Transceiver ICs DA14580-01AT2

Description
IC RF TXRX+MCU BLE 40QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 40QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1564-1013-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1013-2-ND
RF Transceiver ICs 1564-1013-2-ND
IC RF TXRX+MCU BLE 40QFN

IC RF TXRX+MCU BLE 40QFN

Buy Now Datasheet
RF Transceiver ICs - DA14580-01AT2 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
DA14580-01AT2
RF Transceiver ICs DA14580-01AT2
IC RF TXRX+MCU BLUETOOTH 40VFQFN

IC RF TXRX+MCU BLUETOOTH 40VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1564-1013-2-ND DA14580-01AT2
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v4.1
Features RoHS
Operating Frequency 2400 MHz
Bias Current 3.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - NRF2402G - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4764-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details