Renesas Electronics Corporation RF Transceiver ICs DA14531-01000FX2

Description
IC RF TXRX+MCU BLE 24FCGQFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 24FCGQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1695-DA14531-01000FX2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1695-DA14531-01000FX2TR-ND
RF Transceiver ICs 1695-DA14531-01000FX2TR-ND
IC RF TXRX+MCU BLE 24FCGQFN

IC RF TXRX+MCU BLE 24FCGQFN

Buy Now Datasheet
RF Transceiver ICs - 1695-DA14531-01000FX2DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU BLE 24FCGQFN

IC RF TXRX+MCU BLE 24FCGQFN

Buy Now Datasheet
RF Transceiver ICs - 1695-DA14531-01000FX2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1695-DA14531-01000FX2CT-ND
RF Transceiver ICs 1695-DA14531-01000FX2CT-ND
IC RF TXRX+MCU BLE 24FCGQFN

IC RF TXRX+MCU BLE 24FCGQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1695-DA14531-01000FX2TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20721B2KWB9GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Transceiver ICs - 4823-NRF52840-QIAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
2 suppliers
Modems - ICs and Modules - SI2435-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details