Renesas Electronics Corporation RF Transceiver ICs DA14531-00000OG2

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 17-XFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 17-XFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1695-DA14531-00000OG2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1695-DA14531-00000OG2CT-ND
RF Transceiver ICs 1695-DA14531-00000OG2CT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 17-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 17-XFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 1695-DA14531-00000OG2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1695-DA14531-00000OG2TR-ND
RF Transceiver ICs 1695-DA14531-00000OG2TR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 17-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 17-XFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 1695-DA14531-00000OG2DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 17-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 17-XFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1695-DA14531-00000OG2CT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Bias Current 2.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20730A1KFBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM33110WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details