Renesas Electronics Corporation RF and Wireless - RF Transceiver ICs DA14531-00000OG2

Description
BLE 5.1 SOC WITH ARM CORTEX M0+
Description
BLE 5.1 SOC WITH ARM CORTEX M0+
Datasheet Summary
Powered by GS/AI

The DA14531-00000OG2 is an ultra-low power System-on-Chip (SoC) designed for Bluetooth 5.1 applications, integrating a 2.4 GHz transceiver and an Arm Cortex-M0+ microcontroller. It features 48 kB of RAM and 32 kB of One-Time Programmable (OTP) memory, making it suitable for both standalone applications and as a data pump in hosted systems. The device supports multiple Bluetooth Low Energy connections and is optimized for peripheral-only applications, providing enhanced user RAM compared to other variants. Key specifications include a typical cold boot time to radio activation of 35 ms, a processing speed of 16 MHz, and a dedicated Link Layer and AES-128 encryption processor. The DA14531-00000OG2 supports a wide range of applications, including medical devices, wireless sensor nodes, beacons, and human interface devices. It operates with a low power consumption profile, featuring an integrated buck/boost DC-DC converter and a hibernation mode that consumes minimal current. The device is available in a compact WLCSP package, measuring 1.6 mm x 2.032 mm, and is suitable for various applications requiring efficient Bluetooth connectivity.

Datasheet Summary
Powered by GS/AI

The DA14531-00000OG2 is an ultra-low power System-on-Chip (SoC) designed for Bluetooth 5.1 applications, integrating a 2.4 GHz transceiver and an Arm Cortex-M0+ microcontroller. It features 48 kB of RAM and 32 kB of One-Time Programmable (OTP) memory, making it suitable for both standalone applications and as a data pump in hosted systems. The device supports multiple Bluetooth Low Energy connections and is optimized for peripheral-only applications, providing enhanced user RAM compared to other variants. Key specifications include a typical cold boot time to radio activation of 35 ms, a processing speed of 16 MHz, and a dedicated Link Layer and AES-128 encryption processor. The DA14531-00000OG2 supports a wide range of applications, including medical devices, wireless sensor nodes, beacons, and human interface devices. It operates with a low power consumption profile, featuring an integrated buck/boost DC-DC converter and a hibernation mode that consumes minimal current. The device is available in a compact WLCSP package, measuring 1.6 mm x 2.032 mm, and is suitable for various applications requiring efficient Bluetooth connectivity.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - DA14531-00000OG2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
DA14531-00000OG2
RF and Wireless - RF Transceiver ICs DA14531-00000OG2
BLE 5.1 SOC WITH ARM CORTEX M0+

BLE 5.1 SOC WITH ARM CORTEX M0+

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers
Product Number DA14531-00000OG2
Product Name RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -94 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details