Renesas Electronics Corporation RF Transceiver ICs DA14530-00000FX2

Description
IC RF TXRX+MCU BLE 24FCGQFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 24FCGQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1695-DA14530-00000FX2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1695-DA14530-00000FX2TR-ND
RF Transceiver ICs 1695-DA14530-00000FX2TR-ND
IC RF TXRX+MCU BLE 24FCGQFN

IC RF TXRX+MCU BLE 24FCGQFN

Buy Now Datasheet
RF Transceiver ICs - 1695-DA14530-00000FX2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1695-DA14530-00000FX2CT-ND
RF Transceiver ICs 1695-DA14530-00000FX2CT-ND
IC RF TXRX+MCU BLE 24FCGQFN

IC RF TXRX+MCU BLE 24FCGQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1695-DA14530-00000FX2TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW43362KUBGTTR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF52833-QDAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
RF Receivers - SI4629-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details