Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - D3CYD08CME-E D3CYD08CME-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 250015-D3CYD08CME-E Family Name: D3CYD08C Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 250015-D3CYD08CME-E Family Name: D3CYD08C Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - D3CYD08CME-E - 250015-D3CYD08CME-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - D3CYD08CME-E
250015-D3CYD08CME-E
PMIC - PMIC - Gate Drivers - D3CYD08CME-E 250015-D3CYD08CME-E
Manufacturer: Renesas Electronics America Win Source Part Number: 250015-D3CYD08CME-E Family Name: D3CYD08C Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 250015-D3CYD08CME-E
Family Name: D3CYD08C
Introduction Date: May 18, 2004
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Gate Driver IC - 730-D3CYD08CME-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-D3CYD08CME-E
Gate Driver IC 730-D3CYD08CME-E
IC IGBT DRIVER CMPAK5 Product overview: D3CYD08CME-E from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-D3CYD08CME-E can be used for catalog matching and distributor lookup.

IC IGBT DRIVER CMPAK5 Product overview: D3CYD08CME-E from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-D3CYD08CME-E can be used for catalog matching and distributor lookup.

Supplier's Site
Gate Drivers - D3CYD08CME-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
D3CYD08CME-E
Gate Drivers D3CYD08CME-E
Gate Driver IC

Gate Driver IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 250015-D3CYD08CME-E 730-D3CYD08CME-E D3CYD08CME-E
Product Name PMIC - PMIC - Gate Drivers - D3CYD08CME-E Gate Driver IC Gate Drivers
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6832SEPTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - SI5330H-A00220-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Clock Buffers, Drivers - CDCV304PWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details