Manufacturer: Intersil
Win Source Part Number: 203241-D3-6402R-9
Packaging: Tube/Rail
Mounting: Through Hole
Number of Channels: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 203241-D3-6402R-9 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - D3-6402R-9 |
| Package Type | Through Hole |