Renesas Electronics Corporation Audio Special Purpose - D2-92683-QR-T D2-92683-QR-T

Description
Manufacturer: Intersil Win Source Part Number: 772291-D2-92683-QR-T Packaging: Reel package Package: 72-VFQFN Exposed Pad Specifications: Class D Applications: Automotive Audio, Consumer Audio Function: Fully Integrated Processor Interface: I2S, SPI Number of Channels: 12 Family Name: D2-92683 Categories: Integrated Circuits (ICs) Manufacturer Package: 72-QFN (10x10) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 772291-D2-92683-QR-T Packaging: Reel package Package: 72-VFQFN Exposed Pad Specifications: Class D Applications: Automotive Audio, Consumer Audio Function: Fully Integrated Processor Interface: I2S, SPI Number of Channels: 12 Family Name: D2-92683 Categories: Integrated Circuits (ICs) Manufacturer Package: 72-QFN (10x10) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - D2-92683-QR-T - 772291-D2-92683-QR-T - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - D2-92683-QR-T
772291-D2-92683-QR-T
Audio Special Purpose - D2-92683-QR-T 772291-D2-92683-QR-T
Manufacturer: Intersil Win Source Part Number: 772291-D2-92683-QR-T Packaging: Reel package Package: 72-VFQFN Exposed Pad Specifications: Class D Applications: Automotive Audio, Consumer Audio Function: Fully Integrated Processor Interface: I2S, SPI Number of Channels: 12 Family Name: D2-92683 Categories: Integrated Circuits (ICs) Manufacturer Package: 72-QFN (10x10) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 772291-D2-92683-QR-T
Packaging: Reel package
Package: 72-VFQFN Exposed Pad
Specifications: Class D
Applications: Automotive Audio, Consumer Audio
Function: Fully Integrated Processor
Interface: I2S, SPI
Number of Channels: 12
Family Name: D2-92683
Categories: Integrated Circuits (ICs)
Manufacturer Package: 72-QFN (10x10)
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - D2-92683-QR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
D2-92683-QR-T
Audio Special Purpose D2-92683-QR-T
Audio Fully Integrated Processor 12 Channel 72-QFN (10x10)

Audio Fully Integrated Processor 12 Channel 72-QFN (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 772291-D2-92683-QR-T D2-92683-QR-T
Product Name Audio Special Purpose - D2-92683-QR-T Audio Special Purpose
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data