Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054735-D2-92613-LR
Mounting: SMD (SMT)
Number of Pins: 128
Categories: OEM Parts(C-E)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054735-D2-92613-LR |
| Product Name | OEM Parts - OEM Parts (C - E) - D2-92613-LR |