Renesas Electronics Corporation DAE-1 4-Channel DSP with Integrated PWM Controller 128 pin LQFP D2-81431-LR

Description
The D2Audio™ D2-814xx is a fully self-contained 4-channel digital amplifier controller System-On-Chip (SOC). The D2-814xx enables rapid system design for manufacturers of home theater receivers, multi-room distributed audio systems, and powered speakers. The D2-814xx contains a high-performance digital switching controller to play any input source on any output channel. A configurable audio signal processor provides equalization, volume control, tone control, and compression for each channel, also crossover and power limiting for powered speaker applications. The D2-814xx includes 4-channels I2S/Left-Justified inputs (16-bit to 24-bit, 32kHz to 192kHz), optional S/PDIF receiver (16-bit to 24-bit). Boot options include: Self-boot from external serial ROM, asynchronous SCI slave boot, and serial slave boot from host uCon. Please see the part number availability table for additional information on support for D2Audio™ SoundSuite™ firmware, as well as for SRS Labs™ and Dolby Labs™ algorithm support.
Request a Quote Datasheet
Description
The D2Audio™ D2-814xx is a fully self-contained 4-channel digital amplifier controller System-On-Chip (SOC). The D2-814xx enables rapid system design for manufacturers of home theater receivers, multi-room distributed audio systems, and powered speakers. The D2-814xx contains a high-performance digital switching controller to play any input source on any output channel. A configurable audio signal processor provides equalization, volume control, tone control, and compression for each channel, also crossover and power limiting for powered speaker applications. The D2-814xx includes 4-channels I2S/Left-Justified inputs (16-bit to 24-bit, 32kHz to 192kHz), optional S/PDIF receiver (16-bit to 24-bit). Boot options include: Self-boot from external serial ROM, asynchronous SCI slave boot, and serial slave boot from host uCon. Please see the part number availability table for additional information on support for D2Audio™ SoundSuite™ firmware, as well as for SRS Labs™ and Dolby Labs™ algorithm support.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAE-1 4-Channel DSP with Integrated PWM Controller 128 pin LQFP - D2-81431-LR - Renesas Electronics Corporation
Milpitas, CA, USA
DAE-1 4-Channel DSP with Integrated PWM Controller 128 pin LQFP
D2-81431-LR
DAE-1 4-Channel DSP with Integrated PWM Controller 128 pin LQFP D2-81431-LR
The D2Audio™ D2-814xx is a fully self-contained 4-channel digital amplifier controller System-On-Chip (SOC). The D2-814xx enables rapid system design for manufacturers of home theater receivers, multi-room distributed audio systems, and powered speakers. The D2-814xx contains a high-performance digital switching controller to play any input source on any output channel. A configurable audio signal processor provides equalization, volume control, tone control, and compression for each channel, also crossover and power limiting for powered speaker applications. The D2-814xx includes 4-channels I2S/Left-Justified inputs (16-bit to 24-bit, 32kHz to 192kHz), optional S/PDIF receiver (16-bit to 24-bit). Boot options include: Self-boot from external serial ROM, asynchronous SCI slave boot, and serial slave boot from host uCon. Please see the part number availability table for additional information on support for D2Audio™ SoundSuite™ firmware, as well as for SRS Labs™ and Dolby Labs™ algorithm support.

The D2Audio™ D2-814xx is a fully self-contained 4-channel digital amplifier controller System-On-Chip (SOC). The D2-814xx enables rapid system design for manufacturers of home theater receivers, multi-room distributed audio systems, and powered speakers.
The D2-814xx contains a high-performance digital switching controller to play any input source on any output channel.
A configurable audio signal processor provides equalization, volume control, tone control, and compression for each channel, also crossover and power limiting for powered speaker applications.
The D2-814xx includes 4-channels I2S/Left-Justified inputs (16-bit to 24-bit, 32kHz to 192kHz), optional S/PDIF receiver (16-bit to 24-bit).
Boot options include: Self-boot from external serial ROM, asynchronous SCI slave boot, and serial slave boot from host uCon.
Please see the part number availability table for additional information on support for D2Audio™ SoundSuite™ firmware, as well as for SRS Labs™ and Dolby Labs™ algorithm support.

Supplier's Site Datasheet
 - D2-81431-LR - Rochester Electronics
Newburyport, MA, United States
CLASS D AUDIO AMPLIFIER

CLASS D AUDIO AMPLIFIER

Supplier's Site Datasheet
Audio Special Purpose - D2-81431-LR - 916650-D2-81431-LR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - D2-81431-LR
916650-D2-81431-LR
Audio Special Purpose - D2-81431-LR 916650-D2-81431-LR
Manufacturer: Renesas Electronics America Win Source Part Number: 916650-D2-81431-LR Series: D2 Features: Audio Channel Package: Tube Mounting: Surface Mount Family Name: D2-81431 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 916650-D2-81431-LR
Series: D2
Features: Audio Channel
Package: Tube
Mounting: Surface Mount
Family Name: D2-81431
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Audio Special Purpose - D2-81431-LR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
D2-81431-LR
Audio Special Purpose D2-81431-LR
Audio Channel

Audio Channel

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number D2-81431-LR D2-81431-LR 916650-D2-81431-LR D2-81431-LR
Product Name DAE-1 4-Channel DSP with Integrated PWM Controller 128 pin LQFP Audio Special Purpose - D2-81431-LR Audio Special Purpose
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-88
Number of Pins 5
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051201Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details