Amplifier IC 2-Channel (Stereo) with Subwoofer Class D 48-QFN (7x7)
IC AMP CLASS D STEREO 48QFN Product overview: D2-41051-QR-TK from Renesas Electronics Corporation is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-D2-41051-QR-TK can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 139323-D2-41051-QR-T
Packaging: Reel - TR
Type: Class D
Features: PWM Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Subwoofer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 48-QFN (7x7)
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC AMP CLASS D STEREO 48QFN
IC AMP CLASS D STEREO 48QFN
IC AMP CLASS D STEREO 48QFN
Amplifier IC 2-Channel (Stereo) with Subwoofer Class D 48-QFN (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | D2-41051-QR-TK-ND | 742-D2-41051-QR-TK | 139323-D2-41051-QR-TK | D2-41051-QR-TK | D2-41051-QR-TK | D2-41051-QR-TK | D2-41051-QR-TK |
| Product Name | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - D2-41051-QR-TK | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.9 to 1.7 volts | 1.7 to 1.9 volts | |||
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 C (14 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | |
| Operation Class | Class D | Class D | Class D | ||||
| Package Type | 48-VFQFN Exposed Pad | Tape & Reel (TR) | 48-QFN (7x7) | Surface Mount | 48-VFQFN Exposed Pad |